MODUK - DEF STAN 61-021: SUPP 06
Supplement: 06 : Specification for LR14 Type Alkaline Manganese Dioxide Battery (for high drain-rate applications) 1.5V, NSN 6135-99-605- 6658
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 28 January 2017 |
| Status: | active |
| Page Count: | 18 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate applications), NSN 6135-99-605-6658, BS EN 60086-2 designation LR14. This supplement invokes Major Product Conformity Certification.
Document History
DEF STAN 61-021: SUPP 06
January 28, 2017
Supplement: 06 : Specification for LR14 Type Alkaline Manganese Dioxide Battery (for high drain-rate applications) 1.5V, NSN 6135-99-605- 6658
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate...