MODUK - DEF STAN 61-021: SUPP 95

General Specification for Batteries Supplement 95: Specification for Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 28 March 2017
Status: active
Page Count: 26
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential that the cell be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.

Document History

DEF STAN 61-021: SUPP 95
March 28, 2017
General Specification for Batteries Supplement 95: Specification for Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...
February 25, 2011
General Specification For Batteries Supplement 095 Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...

References

Advertisement