MODUK - DEF STAN 61-21: SUPP 095

General Specification For Batteries Supplement 095 Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 25 February 2011
Status: active
Page Count: 26
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential that the cell be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.

Document History

March 28, 2017
General Specification for Batteries Supplement 95: Specification for Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...
DEF STAN 61-21: SUPP 095
February 25, 2011
General Specification For Batteries Supplement 095 Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 23Ah (1 Hour Rate) NSN 6140-99-640-1709
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 23Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...

References

Advertisement