This standard defines a bit-serial data structure and coaxial cable interface for the transport of signals with a total payload of 2.970 Gb/s or 2.970/1.001 Gb/s. This standard specifies the electrical and physical characteristics of a coaxial cable interface...
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080 active pixel formats mapped into the 1.5 Gb/s payload. This standard...
This standard is a transport defining a bit-serial data structure for 1.5 Gb/s [nominal] component signals, SDTV signals mapped into the SMPTE 292 payload, and formatted packetized data. This standard specifies a coaxial cable interface suitable for application where the signal...
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to...
This specification covers the general requirements and tests for various types of coaxial assemblies.
This document covers the general requirements for various types of coaxial assemblies.
This Japanese Industrial Standard specifies the requirements for the coaxial cables for television receivers used in the transmission path of television receiver systems including the satellite broadcasting in the frequency band from 10 MHz to 3 224 MHz.
00497c-000000-000000
This specification covers the general requirements for adapters that connect series N connectors to waveguides, 5/8-inch coaxial lines to waveguides, and 7/8-inch coaxial lines to waveguides, series TNC connectors to waveguides, and series SMA connectors to waveguides, for general...
This specification covers the general requirements and tests for radio frequency connectors used with flexible RF cables and certain other types of coaxial transmission lines.
This book describes examples that demonstrate the elegance, flexibility and utility of balanced-current coaxial networks in obtaining the ultimate in noise matching and interference elimination for precise and accurate voltage, current and power measurements. It also updates an earlier book...
Scope. This specification covers variable continuously and variable in steps attenuators for use as attenuating elements in coaxial lines. These attenuators are used for armed services application in the transmission lines of radar, radio, and associated equipment (see 6.1).
CATS Abstract: The objective of this standard is to establish a structure for implementing blind mate analog coaxial interconnects with VPX backplanes and plug-in modules, and to define a specific family of interconnects and configurations within that structure.
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range...
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range...
This document provides definitions pertaining to dual and coaxial counter-rotating propellers.
This document provides definitions pertaining to dual and coaxial counter-rotating propellers.
This Recommendation specifies the physical (PHY) layer protocol and is part of a series of high performance network over coax (HiNoC) Recommendations for high-speed data transmission over coaxial cable. This Recommendation applies to bi-directional high-performance wideband...
This Standard specifies requirements and recommendations for 75 Ω broadband coaxial, cables, cords, and connecting hardware to support community antenna television (CATV, commonly referred to as cable television), satellite television, and other applications supported by the...
This standard specifies the required characteristics, test methods, qualification and acceptance conditions of coaxial, radio frequency connectors used with flexible radio frequency cables in accordance with EN 4604-001 and semi-rigid coaxial cables. This family of...