This International Standard specifies a single convention for balancing the individual components (shafts or rotors, and fitments) of a keyed assembly. It is intended to provide compatibility of all balanced components so that when they are assembled they will meet the overall balance...
This part of ISO 21940 specifies one convention for balancing the individual components (shaft and fitments) of a keyed rotor assembly. This provides compatibility of all balanced components so that when they have been assembled the overall balance tolerance and/or vibration limit for...
This part of ISO 21940 specifies one convention for balancing the individual components (shaft and fitments) of a keyed rotor assembly. This provides compatibility of all balanced components so that when they have been assembled the overall balance tolerance and/or vibration limit for...
Applies to rotors balanced in balancing machines, in their own housing and in situ.
This part of ISO 3019 specifies sizes and dimensions and establishes an identification code for the two- and fourbolt mounting flanges and the shaft ends of positive-displacemen
This International Standard specifies the dimensions of tapered shaft ends and hubs of fuel injection pumps and common-rail high pressure pumps for diesel (compression-ignitio
This SAE Standard covers propeller shaft couplings for use with propeller shafts up to 3 inches outside diameter. To provide design guidance that results in dimensional interchangeability of marine propeller-shaft couplings within the scope of this standard.
Material Description. This specification describes the requirements for steels utilized in automotive components, such as powertrain and driveline shafts and gears. Symbols. Not applicable. Applicability. Steel bar stock, seamless tubing, or forgings utilized in the manufacture of...
Dimensional requirements for the tapered end of the shaft, the key and keyway, and the external thread for the propeller securing nut. Material requirements for components other than the shaft.
Scope and field of application This standard specifies dimensions and requirements for materials, marking, use and installation of rotary shaft lip seals used for retaining fluid or grease in unpressurized equipment, or equipment with a low differential pressure, that has rotating...
This specification specifies the general requirements of grease used for lubrication of the gear, plain bearing and axle spline shaft.