BSI - BS MA 74-2

Tapers and other outboard details of propeller shafts Part 2: Specification for shafts of diameter greater than 160 mm up to 1000 mm

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1980
Status: inactive
Page Count: 16
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

Dimensional requirements for the tapered end of the shaft, the key and keyway, and the external thread for the propeller securing nut. Material requirements for components other than the shaft.

Document History

BS MA 74-2
December 31, 1980
Tapers and other outboard details of propeller shafts Part 2: Specification for shafts of diameter greater than 160 mm up to 1000 mm
Dimensional requirements for the tapered end of the shaft, the key and keyway, and the external thread for the propeller securing nut. Material requirements for components other than the shaft.

References

Advertisement