loading
FORD M5B127-A - CONDITIONER - WATER RINSE
September 1, 1988 - FORD

1. SCOPE: The material defined by this standard is a water rinse conditioner.

MIL-A-19865 - AIR CONDITIONER, MECHANICALLY REFRIGERATED
March 20, 1990 - NPFC

This specification covers mechanically refrigerated air conditioners for Naval shipboard use in air circulation, air cooling, and dehumidification.

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

MIL-PRF-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
December 13, 2004 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.

NAVISTAR CEMS B-41 - VOID - Air Conditioner Refrigerant
February 1, 2018 - NAVISTAR
A description is not available for this item.
GME B 040 0987 - Air-Conditioner Compressor Oil
September 29, 1971 - GME
A description is not available for this item.
CNS B 4008 - UNITARY AIR CONDITIONER
BSMI
A description is not available for this item.
9982015 - CAR WASH/SURFACE CONDITIONER
GMNA
A description is not available for this item.
TM 5-4120-360-14 - AIR CONDITIONER,VERTICAL COMPACT
ARMY
A description is not available for this item.
MIL-A-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
March 6, 1995 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6.2): Type II -...

JASO D802 - Terminology of air conditioner for automobiles
March 1, 2017 - JSAE

This standard specifies the meanings of the main terms used for air conditioning systems for automobiles.

AMS1380B - Scale Conditioner, Alkaline Aircraft Turbine Engine Components
July 29, 2020 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

AMS1380A - SCALE CONDITIONER, ALKALINE Aircraft Turbine Engine Components
February 16, 2007 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

AMS1380 - SCALE CONDITIONER, ALKALINE Aircraft Turbine Engine Components
April 1, 1985 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

A-A-2282 - AIR CONDITIONER, (WINDOW, HEAT PUMP)
July 15, 1999 - NPFC
A description is not available for this item.
NAVISTAR TMS 6806 - VOID - Refrigerant, Automotive Air Conditioner
June 1, 1980 - NAVISTAR
A description is not available for this item.
MIL-A-38462 - AIR CONDITIONER, A/E32C-30
NPFC
A description is not available for this item.
MIL-A-38346 - AIR CONDITIONER A/E32C-25
NPFC
A description is not available for this item.
MIL-C-52717 - COMPRESSORS, HERMETIC, FOR AIR CONDITIONER
NPFC
A description is not available for this item.
MIL-A-83180 - AIR CONDITIONER A/E32C-33
NPFC
A description is not available for this item.
Advertisement