Accelerometers are transducers, or sensors, that convert acceleration into an electrical signal that can be used for airframe, drive, and propulsion system vibration monitoring and analysis within vehicle health and usage monitoring systems. This document defines interface...
618000-000050-000020
This part of IEC 61800, which is a product standard, specifies requirements and makes recommendations for the design and development, integration and validation of safety-related encoder (Encoder(SR)) in terms of their functional safety considerations, electrical safety and environmental conditions...
This document specifies the implementation of a high-speed Ethernet Local Area Network (LAN) for use in a seat network and which is extensible to additional domains. This specification will address the bus itself (e.g., electrical, signaling), overall LAN architecture, and common elements of...
SCOPE OF THE DOCUMENT Context and scope The market demand for RPAS is permanently growing for years because they are no longer used only for military purposes but also for commercial and civil applications, among which, agriculture & forestry, civil protection & disaster management, surveillance of...
5.1 Concepts: 5.1.1 This guide summarizes the basic equipment, field procedures, and interpretation methods used for detecting, delineating, or mapping shallow subsurface features and relative changes in layer geometry or stratigraphy using the seismic-reflection method. Common applications of the...
This part of IEC 61800, which is a product standard, specifies requirements and makes recommendations for the design and development, integration and validation of safety related power drive systems (PDS(SR)) in terms of their functional safety considerations. It applies to adjustable speed...
This standard defines the DC and AC operating conditions, I/O impedances, termination characteristics, and compliance test methods of I/O drivers and receivers used in multi-wire, multi-level signaling interfaces. The multiwire interfaces defined by this specification all...
This part of IEC 61800, which is a product standard, specifies requirements and makes recommendations for the design and development, integration and validation of safety related power drive systems (PDS(SR)) in terms of their functional safety considerations. It applies to adjustable speed...
This part of IEC 61800, which is a product standard, specifies requirements and makes recommendations for the design and development, integration and validation of safety related power drive systems (PDS(SR)) in terms of their functional safety considerations. It applies to adjustable speed...