ISO 14579:2010 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.
This standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.
Field of application This standard specifies product grade A hexagon socket head cap screws with metric screw threads and thread diameters from H419J~QmmM\.If, in exceptional cases, the screws are to meet requirements other than those given in this...
This International Standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see Annex A. If, in special cases, specifications other...
This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are...
This Standard contains complete general and dimensional data for metric series hexagon socket head cap screws in sizes from 1.6 mm to 48 mm and for metric series spline socket head cap screws in sizes from 1.6 mm to 8 mm recognized as American...
GENERAL: This standard conforms essentially with the American National Standard B18.3 for Hexagon Socket Head Cap screws (1960 Series). All but nominal dimensions are shown in decimal inch.
Specifies materials, protective treatment, identification and marking and inspection requirements, together with part numbers, for steel socket head cap screws with ISO MJ screw threads, size range 1.6 to 12 mm diameter.
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-head cap screws 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1220 MPa.
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.
This International Standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see Annex A. If, in special cases, specification other than...
This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are...
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 302HQ, 304, 304L, 305, 316, 316L and 384), heat and...