DIN EN ISO 14579

Hexalobular socket head cap screws (ISO 14579:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 965-3, ISO 3506-1 and ISO 4759-1.

Document History

DIN EN ISO 14579
June 1, 2011
Hexalobular socket head cap screws (ISO 14579:2011)
This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases,...
May 1, 2002
Hexalobular socket head cap screws (ISO 14579:2001)
A description is not available for this item.

References

Advertisement