DIN 7500-1
Thread rolling screws for ISO metric thread - Part 1: Technical delivery conditions for case hardened and tempered screws
| Organization: | DIN |
| Publication Date: | 1 June 2009 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies requirements for case hardened and tempered metric thread rolling screws with various forms of head geometry designed to produce internal threads with nominal diameters from 2 mm to 12 mm, which fit general purpose ISO metric screw threads and are used in general engineering applications.
NOTE Guideline values for hole diameters of thread rolling screws are given in DIN 7500-2.
This standard does not apply to thread cutting screws.
DIN EN ISO 898-1 is not applicable to screws made according to this standard.
Document History