DIN 7500-1

Thread forming screws for ISO metric thread - Part 1: Technical specifications for case hardened and tempered screws

active, Most Current
Organization: DIN
Publication Date: 1 July 2021
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10

Document History

DIN 7500-1
July 1, 2021
Thread forming screws for ISO metric thread - Part 1: Technical specifications for case hardened and tempered screws
A description is not available for this item.
June 1, 2009
Thread rolling screws for ISO metric thread - Part 1: Technical delivery conditions for case hardened and tempered screws
This standard specifies requirements for case hardened and tempered metric thread rolling screws with various forms of head geometry designed to produce internal threads with nominal diameters from 2...
March 1, 2007
Case hardened and tempered thread rolling screws for ISO metric thread - Part 1: Types, designation and requirements
A description is not available for this item.
January 1, 2000
ISO metric thread rolling screws - Part 1: Types, designation and requirements
A description is not available for this item.
Advertisement