loading
DS/EN ISO 14579 - Hexalobular socket head cap screws
June 5, 2011 - DS

ISO 14579:2010 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.

DS/EN ISO 4762 - Hexagon socket head cap screws
March 29, 2004 - DS

This standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.

DIN 912 - Hexagon socket head cap screws
December 1, 1983 - DIN

Field of application This standard specifies product grade A hexagon socket head cap screws with metric screw threads and thread diameters from H419J~QmmM\.If, in exceptional cases, the screws are to meet requirements other than those given in this...

ISO 4762 - Hexagon socket head cap screws
March 1, 2004 - ISO

This International Standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see Annex A. If, in special cases, specifications other...

ISO 14579 - Hexalobular socket head cap screws
March 15, 2011 - ISO

This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are...

ASME B18.3.1M - Socket Head Cap Screws (Metric Series)
January 1, 1986 - ASME

This Standard contains complete general and dimensional data for metric series hexagon socket head cap screws in sizes from 1.6 mm to 48 mm and for metric series spline socket head cap screws in sizes from 1.6 mm to 8 mm recognized as American...

MPAPS S-C-28.101-GS/PL - Hexagon Socket Head Cap Screws – English Series (Noun Code 7450)
June 1, 2015 - NAVISTAR

GENERAL: This standard conforms essentially with the American National Standard B18.3 for Hexagon Socket Head Cap screws (1960 Series). All but nominal dimensions are shown in decimal inch.

BS A 287-A 292 - Specification for Hexagon Socket Head Cap Screws. Metric Series
December 31, 1982 - BSI

Specifies materials, protective treatment, identification and marking and inspection requirements, together with part numbers, for steel socket head cap screws with ISO MJ screw threads, size range 1.6 to 12 mm diameter.

ASTM A574M-00 - Standard Specification for Alloy Steel Socket-Head Cap Screws [Metric]
May 10, 2000 - ASTM International

1.1 This specification covers the requirements for quenched and tempered alloy steel socket-head cap screws 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1220 MPa.

DS/EN ISO 12474 - Hexagon socket head cap screws with metric fine pitch thread
October 28, 2010 - DS

This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.

ISO 12474 - Hexagon socket head cap screws with metric fine pitch thread
October 1, 2010 - ISO

This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.

BS EN ISO 14579 - Hexalobular socket head cap screws
April 30, 2011 - BSI
A description is not available for this item.
BS EN ISO 4762 - Hexagon socket head cap screws
March 10, 2004 - BSI
A description is not available for this item.
JIS B 1176 - HEXAGON SOCKET HEAD CAP SCREWS
JSA
A description is not available for this item.
ISO DIS 4762 - HEXAGON SOCKET HEAD CAP SCREWS
ISO
A description is not available for this item.
ISO FDIS 4762 - HEXAGON SOCKET HEAD CAP SCREWS
ISO
A description is not available for this item.
ISO FDIS 14579 - HEXALOBULAR SOCKET HEAD CAP SCREWS
ISO
A description is not available for this item.
DIN EN ISO 4762 - Hexagon socket head cap screws (ISO 4762:2004)
June 1, 2004 - DIN

This International Standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see Annex A. If, in special cases, specification other than...

DIN EN ISO 14579 - Hexalobular socket head cap screws (ISO 14579:2011)
June 1, 2011 - DIN

This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are...

FF-S-86 - SCREW, CAP, SOCKET-HEAD
January 27, 2021 - NPFC

This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 302HQ, 304, 304L, 305, 316, 316L and 384), heat and...

Advertisement