Specifies requirements for indicating tachometer and speedometer systems with or without revolution counters for industrial, railway and marine applications. Does not cover digital tachometers, nor does it cover aircraft applications or speedometers for road vehicles. (See BS 3190).
This specification outlines specifications, requirements, and inspection and test procedures applicable to 2-phase, 115 volt 400 cycle servo motors that are integrally mounted with and connected to 400 cycle tachometer generators. This specification covers the following servo motors: Servo...
1.1 This specification covers various tachometers capable of measuring rotational shaft speed. 1.2 Special requirements for tachometer types used in naval shipboard applications are included in Supplement S1. 1.3 The values stated in SI units are to be regarded as the standard. The...
This specification covers mechanical and electrical speedometers and tachometers, flexible shaft assemblies, flexible shaft assembly cores, adapters and transmitters.
Statement of Scope This document will standardize the Performance Parameters for Air Moving Devices. The phrase ''Air Moving Device'' (or ''Air Mover'') refers to equipment such as, fans, blowers and other forced air movement technologies. This specification sets requirements for design,...
This specification covers various tachometers capable of measuring rotational shaft speed. Special requirements for tachometer types used in naval shipboard applications are included in Supplement S1. The values stated in SI units are to be regarded as standard. The values given in...
No scope available.