This document establishes the guidelines for unit container packing of integrated circuits and for the next level of container.
Applies to reel-to-reel tape systems. Should be used with HD 311.1 Gives requirements for reels and hubs as well as allocation of tracks.
This commercial item description (CID) covers reel-mounted, steel measuring tapes, with plumb bob, for gauging the level and temperature of liquids in tanks. The measuring tapes are used for gauging the level of liquids in tanks, including but not limited to fresh water,...
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use.
Applications and mechanical/dimension
Defines the applications, mechanical requirements and dimensions of reels used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use.
This standard applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to reel-recording and reproducing systems using 6,3 mm magnetic tape for professional use. Part 3: Format B.
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use. Part 2: Format A.
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6,3 mm magnetic tape for professional use. Part 1: General requirements.
PURPOSE The EIA Reproducer Test Tape, full-track one-quarter inch (6.3 mm) width, open-reel, is used for calibrating the gain, head azimuth and frequency response of full-track and multi-track open-reel audio magnetic tape reproducing equipment with a...
This guideline is to be utilized with the ELA standards listed under Clause 3 below. Introduction The intent of this EIA Guideline is to provide an editorial addition to two subparts of the ANSI/EIA 481 series (481-2 and 481-3), pertaining to a guideline for reel configuration...
This standard applies to recording and reproducing equipment for sound on magnetic tape (reel-to-reel, cassette and cartridge) for both professional and domestic applications. This standard does not apply to special purpose equipment such as high speed...
This specification covers storage racks designed to store and display 8-½-inch and 10-½-inch diameter reels of ½-inch width data tape.
La presente Norma si applica ai sistemi di registrazione e di riproduzione a bobine. La presente Norma costituisce la ristampa senza modifiche, secondo il nuovo progetto di veste editoriale, della Norma pari numero ed edizione (Fascicolo 2014).