This Standard covers the dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins. Also included are appendices providing supplementary information for the drilling of holes for taper pins and the testing of pins...
This European Standard specifies test methods and requirements for the strength and durability of tapered pressure tubes for self-supporting gas springs for the height adjustment of seating. Annex A (normative) contains product information. Annex B (informative) contains...
This European Standard specifies test methods and requirements for the strength and durability of tapered pressure tubes for self-supporting gas springs for the height adjustment in seating. Annex A (normative) contains product information. Annex B (informative) contains...
Purpose. This specification establishes the requirements for procurements of taper shank threaded fasteners. These taper shank fasteners are products of licensed manufacturers. Classification. The fasteners covered by this specification shall be the type, size and...
The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
Scope and field of application This International Standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.
The General Services Administration has authorized the use of this commercial item description in preference to type III of Military Specification MIL-C-40638.
- This specification covers sockets for holding various types of taper-shank cutting tools in machine spindles and turrets.
Work Instruction for the calibration of a Starrett type taper gauge. To be used in the absence of a manufacturers calibration instruction.
This International Standard lays down the dimensions of machine taper pin reamers with parallel shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce...
These recommendations cover the use of taper pins in taper pin terminal blocks, multi-contact electric connectors, and components designed to accept taper pins. Taper pins are intended to facilitate termination of a wire and are not to be employed as a...
This Standard covers basic toolholder shanks with a hollow 1/9.98 taper, and simultaneous contact face and taper mating surfaces that are applicable to a range of machine tool applications. Hollow taper shank (HSK shank) Forms A, B, C, D, E, F, and T with nominal flange...
The purpose of these recommendations is to provide a guide to designers and users of electric equipment for the use of taper pins designed to make electrical connections. These recommendations cover the use of taper pins in taper pin terminal blocks,...