This specification defines the general peformence requirements for sensor for measering of temperatures.
This SAE Aerospace Recommended Practice (ARP) covers the requirements for a combined Mobile Digital Infrared Pavement Surface, Ambient Air, and Dew Point Temperature Sensing System (referred to as the system). The system monitors real-time surface, air and dew point temperatures of...
1.1 This practice describes two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
1.1 This practice provides procedures to measure representative near-surface atmospheric (outdoor air) temperature for meteorological purposes using commonly available electrical thermometers housed in radiation shields mounted on stationary or portable masts or towers. 1.2 This practice is...
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
This specification defines the general performance requirements for sensor for measuring of temperatures and indication of the outer air temperature used on passenger cars.
This document defines the number and the arrangement of temperature measuring points for anthropomorphic test devices in order to ensure that the temperature of the ATD is in accordance with the temperature corridor prescribed by the applied test procedure.
This part of IEC 62765 identifies minimum requirements and applicable practices for correcting and preventing any potential impacts on nuclear power plant (NPP) safety due to the ageing of temperature sensors, such as NPP resistance temperature detectors (RTDs) and...
1.1 This practice describes a two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
This practice describes two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
1.1 This practice describes two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are...
1.1 This practice describes a two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
1.1 This practice describes a two procedures for use with temperature measurement devices. Methodology is described for determining minimum immersion depth for thermal sensors, in particular RTDs or similar temperature sensors. Included is a procedure for consistently...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. Evaporator core freeze events result in reduced compressor oil circulation and can...