DOD - SMD 5962-96687

MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 1 November 2012
Status: active
Page Count: 8
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96687
November 1, 2012
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2002
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1996
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...

References

Advertisement