DLA - SMD-5962-96687 REV A

MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 July 2002
Status: inactive
Page Count: 8

Document History

November 1, 2012
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96687 REV A
July 12, 2002
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1996
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
Advertisement