DLA - SMD-5962-96687

MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 August 1996
Status: inactive
Page Count: 9
scope:

This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MSK 1120B Precision temperature sensor

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation H or K Certification and Qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 3 Can package

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.

Forward current (IF) ............................. 10 mA Reverse current (IR) ............................. 15 mA Storage temperature range ....................... −65°C to +150°C Thermal resistance, junction-to-case (θJC) .. 25°C/W Lead temperature (soldering, 10 seconds) ......... +300°C Junction temperature (TJ) ........................ +175°C

Ambient operating temperature range (TA).............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 1, 2012
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2002
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96687
August 15, 1996
MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
Advertisement