This specification is an extension of the ANSI/CEA-2045 Modular Communications Interface (MCI) for Energy Management standard. This specification supports the following features: Cycling based control Temperature based control Programming and reading of thermostat configuration items
These test methods are used for determining response to temperature change or flexivity of thermostat metal. The flexivity is calculated from the temperatures, dimensions of specimen, and the relative movement of the specimen. The simple beam method (Method A) is the method for...
These test methods are used for determining response to temperature change or flexivity of thermostat metal. The flexivity is calculated from the temperatures, dimensions of specimen, and the relative movement of the specimen. The simple beam method is the method for...
4.1 These test methods are used for determining response to temperature change or flexivity of thermostat metal. The flexivity is calculated from the temperatures, dimensions of specimen, and the relative movement of the specimen. The simple beam method (Method A) is the method...
4.1 These test methods are used for determining response to temperature change or flexivity of thermostat metal. The flexivity is calculated from the temperatures, dimensions of specimen, and the relative movement of the specimen. The simple beam method (Method A) is the method...
1.1 This specification covers thermostat metals in the form of sheet or strip that are used for the temperature-sensitive elements of devices for controlling, compensating, or indicating temperature and is intended to supply acceptance requirements to purchasers ordering this...
1.1 This specification covers thermostat metals in the form of sheet or strip that are used for the temperature-sensitive elements of devices for controlling, compensating, or indicating temperature and is intended to supply acceptance requirements to purchasers ordering this...
1.1 This specification covers thermostat metals in the form of sheet or strip that are used for the temperature-sensitive elements of devices for controlling, compensating, or indicating temperature and is intended to supply acceptance requirements to purchasers ordering this...
1.1 This specification covers thermostat metals in the form of sheet or strip that are used for the temperature-sensitive elements of devices for controlling, compensating, or indicating temperature and is intended to supply acceptance requirements to purchasers ordering this...
This standard applies to thermostats for automobiles. PURPOSE This standard aims at specifying requirements and performance and durability test methods and conditions of thermostats for automobiles, thus enhancing test reliability.
1.1 These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. 1.1.1 Test Method A-Tested in the form of flat strip 0.012 in. (0.30 mm) or over in thickness. 1.1.2 Test Method B-Tested...
This Standards Publication applies to surface-type control thermostats and temperature-limiting controls for electric storage water heaters.
These test methods cover the determination of flexivity (a measure of thermal deflection rate or deflection temperature characteristics) of thermostat metals. Test Method A-Tested in the form of flat strip 0.015 in. (0.38 mm) or over in thickness. Test Method B-Tested in the form of...