This SAE Information Report provides: a Types of valve guides and their nomenclature b Valve guide alloy designations and their chemistries c Valve guide alloy metallurgy d Typical mechanical and physical properties of guide alloys e Typical dimensional tolerances of...
Scope. This specification describes bronze gate valves for use in shipboard water, oil, gas, or steam services.
Scope. This specification covers one type of valve for draining 70 and 300 pounds per square inch gage (psig) liquid oxygen converters.
This standard specifies the requirements for the general design and manufacturing requirements for valves and actuators for fluid systems in surface ships and submarines. This standard covers valves for both High Pressure (HP) and Low Pressure (LP) fluid systems, however specific...
This specification covers two types and two styles of thermostatic expansion valves for use with refrigerant 12 (R-12) and refrigerant 22 (R-22).
This Recommended Practice (RP) provides general guidance on valve selection for the hydrocarbon processing industry (HPI), which includes refineries and petrochemical, chemical, and liquefied natural gas (LNG) plants and their various associated processes. Selection guidance is provided for...
This Practice provides requirements for suppliers providing carbon steel gate valves included in PIP Pipeline Systems Line Class Material Specifications.
Guidance on selection, application and use of thermostatic radiator valves (TRV) manufactured in accordance with BS 6284 for use in domestic and commercial wet central heating systems up to a water temperature of 120°C.
Specifies materials, design, construction and performance requirements with a method of specifying size of thermostatic mixing valves, suitable for use with inlet supply pressures of up to 6 bar and inlet water temperature of between 10°C and 72°C.
Scope This Standard covers freeze protection valves intended to provide intermittent freeze protection and not as winterization devices for cold weather climates and specifies requirements for materials, physical characteristics, performance testing, and markings.
This SAE Aerospace Standard (AS) defines the configuration of aircraft wheel inflation valve assemblies, including required tolerances, materials, and appropriate finishes.
This SAE Aerospace Standard (AS) defines minimum standards of design, construction, and performance for two types of permanently installed, high pressure 12,800 kPa (1850 psig) and 13,800 kPa (2000 psig) oxygen system cylinder fill valves used in commercial aircraft. Refer to Purchaser's...
This standard covers inspection, examination, supplementary examinations, and pressure test requirements for resilient-seated, nonmetallic-seated (e.g. ceramic), and metal-to-metal-seate
This specification supplies engineers and designers with: a Poppet valve nomenclature b Poppet valve alloy designations c Chemical compositions of poppet valve alloys d A guide to valve alloy metallurgy and heat treatments e General information on properties of...
This Practice provides the detailed purchase descriptions for carbon steel gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for carbon steel gate...
This Practice provides the detailed purchase descriptions for stainless steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for stainless steel ball...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-7891 Filler Valve, Aircraft Oxygen This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not intended...
This Practice provides the detailed purchase descriptions for carbon steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for carbon steel ball...
Defence Standard (02-361) specifies the requirements for the installation of valve rod gearing in HM Ships and lists the standard range of fittings from which selection is to be made.