This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water temperature performance at the point of use below 45 °C. This does not exclude...
This European standard specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems as described in informative annex C. This European Standard specifies: - the dimensional, leaktightness, mechanical and...
Specifies materials, design, construction and performance requirements with a method of specifying size of thermostatic mixing valves, suitable for use with inlet supply pressures of up to 6 bar and inlet water temperature of between 10°C and 72°C.
Scope and Purpose This Standard covers thermostatic shower mixing valves with on‐demand hot‐water circulation systems and specifies requirements for materials, physical characteristics, performance tests, and markings. The purpose of this Standard is to enhance water savings,...