This part of ISO 7752 specifies the particular requirements for controls for tower cranes as defined in ISO 4306-3:2003 and ISO 4306-3:2003/Amd. 1:2011 and the arrangement of basic control used for positioning loads. NOTE For the general principles and requirements for the controls of...
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement-re
This document specifies the requirements of anti-collision devices and systems installed on tower cranes (as defined in EN 14439) to avoid the risks of collision between several cranes in service, between a crane in use and fixed obstacles, and over prohibited zones. It...
This part of ISO 8566 specifies the requirements for cabins and control stations for tower cranes as defined in ISO 4306-3. It is intended to be used in conjunction with ISO 8566-1.
This Standard specifies the limiting and indicating device concerning the load, motion, and function suitable for the targeted environment for tower cranes specified in JIS B 0146-1. These devices give operation information to operators or other persons involved according to the...
This part of ISO 11660 establishes the particular requirements relating to access, guards and restraints for tower cranes as defined in ISO 4306-3. ISO 11660-1 establishes the general requirements for access to control stations and other areas of cranes as defined in ISO...