This technical book provides a comprehensive explanation of how advanced composite materials, including FRPs, reinforced thermoplastics, carbon-based composites and many others are designed, processed and utilized in exterior, interior, under-the-hood, structural, semi-structural and...
The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
PURPOSE AND SCOPE This guide provides a single, comprehensive reference of current practice in the geometric design of transit facilities on streets and highways. The facilities covered include: • Local buses, express buses, and bus rapid transit operating in mixed traffic, bus...
This specification covers the requirements for materials designed to remove sprayable transit coating from vehicles. These coatings typically require hand application but may also be developed for use in an automated car wash system. Material Description. This remover is used to...
The telescopic transit level is an optical instrument that provides accurate measurements of horizontal and vertical angles with azimuth and elevation graduations in relative and/or absolute scales of degrees. This CID lists the minimum performance, design, functional, environmental,...
The automatic transit level provides accurate measurements of horizontal and vertical angles with azimuth and elevation gradations in relative and/or absolute scales of degrees. This CID lists the minimum performance, design, functional, environmental, reliability requirements, and...
This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and other environmental damage. Material Description. These coatings are liquids applied by spray application. These...
This specification covers transit cases (see 6.1) designed to provide protection for appliance equipment employed in conjunction with food service elements of Field Hospital, Medical Unit, Self Contained, Transportable (MUST) system.
This standard specifies baseline environmental conditions under which transit rail car electronic equipment shall both operate and/or survive. Special requirements anticipated for applications that have environmental conditions outside these baseline conditions are neither covered nor...
This specification covers the requirements for an adhesive-backed film designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and other environmental damage. Material Description. This film is an adhesive-backed, white-colored or...
Material Description. This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and other environmental damage. These coatings are liquids applied by spray application....
Introduction In the interest of public safety, transit system operators have an obligation to cooperate willingly with utility operators in the mitigation of stray current created by transit operations and assist the utility corrosion engineer promptly in mitigating the adverse...
Guidance on the principles and main design features of transit time ultrasonic flowmeters.