This standard covers the double flare of the steel pipe for automobile tubing (herein after referred to as tubing), and tube fittings that are connected to and used with the tubing.
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2 Grades containing the letter, H, in their designation, have requirements different from those...
This procedure is used to determine the integrity of longitudinal extrusion weld-lines on aluminum extrusion structural / porthole tubes.
The SAE J526 Standard covers electric-resistance welded single-wall low-carbon steel pressure tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a quality suitable for bending, flaring, beading, forming, and brazing. Material...
This specification covers nominal-wall-thickne
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2 Grades containing the letter, H, in their designation, have requirements different from those...
This SAE Standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. See SAE J1131 for the performance requirements of reusable (push to connect) fittings intended for...
1.1 This specification2 covers several grades of minimum-wall-thickne
These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace applications. Individual design standards shall specify parameters, such as centerline bend radius...
This standard covers the steel tube fittings used for flare less-type metal tubes (hereinafter called "tube fittings") of automotive piping.
This guide covers standard specification for a number of grades of nominal-wall-thickne