This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a telecommunications energy efficiency ratio. The requirements and definitions in this document are for DC power plant Inverters that are deployed in the...
This Standard specifies the electrical requirements for safe interconnection of inverter-based micro-distributed resource (micro-DR) systems to low-voltage systems connected to distribution systems. The output of these systems is limited to 600 V (nominal) or less (single or three phase)....
Anwendungsbereich Die Festlegungen dieser Norm gelten für tragbare Stromerzeuger mit Inverter bis 2 kVA, welche bei Feuerwehren und anderen Hilfsorganisationen für den netzunabhängigen Einsatz eines elektrischen Verbrauchsmittels verwendet werden.
This document specifies performance tests for the motor and the inverter designed as a voltage class B electric propulsion system for electrically propelled road vehicles.
This document specifies operating load tests and test criteria for motor and inverter designed as a voltage class B electric propulsion system for electrically propelled road vehicles.
This document specifies operating load tests and test criteria for motor and inverter designed as a voltage class B electric propulsion system for electrically propelled road vehicles.
This document specifies performance tests for the motor and the inverter designed as a voltage class B electric propulsion system for electrically propelled road vehicles.
This part of IEC 61377 applies to the combinations of motor(s), inverter and their control system, and its object is to specify: − the performance characteristics of electric drives consisting of an inverter, alternating current motors, and the related control system; − methods of...
020890-000000-000000
010120-000000-000000
This Standard applies to the combinations of ac motor(s), inverter and their control system, and its object is to specify: - the performance characteristics of electric drives consisting of an inverter, alternating current motors, and the related control system; - methods of verifying...
097410-000000-000000
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
Lists the ratings, characteristics, inspection requirements and supplementary information to be included as minimum mandatory requirements (in accordance with the rules given in section 2 of BS 9400) in any detail specification for DTL digital inverter circuits.
Lists the ratings, characteristics, inspection requirements and supplementary information to be included as minimum mandatory requirements (in accordance with the rules given in section 2 of BS 9400) in any detail specification for TTL digital inverter circuits.
This document provides a test procedure for evaluating the performance of Under Voltage Ride-Through (UVRT) functions in inverters used in utility-interconnect