This standard practice covers gray iron globe and angle valves with flanged and threaded ends. These valves are suitable within the sizes and pressure-temperature
This Standard Practice covers gray iron plug valves with flanged or threaded ends. This Standard Practice covers valves in sizes and pressure-temperature
This standard Practice covers gray iron gate valves with flanged and threaded ends. This standard Practice covers valves in sizes and pressure-temperature
This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in accordance...
This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium
1.1 This specification2 covers 8 and 9?% nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. The specification is applicable to forgings with maximum section thickness of 3 in. [75 mm] in the...
This standard covers ductile iron gate valves with flanged ends, in sizes NPS 1 ½ through 24, corresponding to nominal pipe sizes in ANSI B36.10. This standard covers valves in Classes 150 and 300, as specified in ANSI B16.42. The vales covered are the outside screw-and-yoke...
5.1 Elemental sulfur impacts the quality of pipeline natural gas and deposits on pipeline flanges, fittings and valves, thereby impacting their performance. Natural gas suppliers and distributers require a standardized test method for measuring elemental sulfur. Some government...
This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications. If the primary melting is required it shall incorporate separate degassing or refining and may be followed by secondary melting, such...
This specification covers malleable iron flanges, pipe fittings, and valve parts, including parts to be assembled for use in railroad, marine, and other heavy duty service applications. The sizes, shapes, and dimensions of the fittings shall conform to the requirements specified. The...
This practice provides the design and dimensional details required for the proper selection of the type of, and correct installation procedures for, thermal insulation materials suitable for use on piping, machinery, and equipment employed in nonnuclear shipboard applications. The insulation and...
5.1 Manufacturers of thermal insulation for valves typically express the performance of their products in charts and tables showing heat loss per valve. These data are presented for both bare and insulated valves of different pipe sizes, ANSI classes, insulation types,...
This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints. This specification presents tables of bolting lengths for different steel flanged joints.
This Standard Practice establishes recommended rules and guidelines for determining metric units and numbers, when needed, for use in MSS valve, flange, fitting, and actuator Standard Practices. PURPOSE This Standard Practice provides recommended rules and guidelines to be followed by...
This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in accordance...
1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...
1.1 This specification2 covers forged carbon steel piping components for ambient- and higher-temperature service in pressure systems. Included are flanges, fittings, valves, and similar parts ordered either to dimensions specified by the purchaser or to dimensional standards such as...
This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in accordance...