- Trained on our vast library of engineering resources.
loading
ASTM E2975-15 - Standard Test Method for Calibration of Concentric Cylinder Rotational Viscometers
September 1, 2015 - ASTM International

1.1 This test method describes the calibration (or performance validation) of rotational viscometers in which the rotational element is immersed in the test fluid under ambient temperature conditions. It is not intended for cone-and-plate or parallel plate viscometers. 1.2...

ASTM E2975-14 - Standard Test Method for Calibration of Concentric Cylinder Rotational Viscometers
August 1, 2014 - ASTM International

1.1 This test method describes the calibration (or performance validation) of rotational viscometers in which the rotational element is immersed in the test fluid under ambient temperature conditions. It is not intended for cone-and-plate or parallel plate viscometers. 1.2...

ASTM D2162-14 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
June 1, 2014 - ASTM International

1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...

ASTM D2162-13 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
June 15, 2013 - ASTM International

1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 to 100°C. 1.2 The values stated in...

ASTM D2162-06 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
May 1, 2006 - ASTM International

1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...

ASTM D2162-21 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
April 1, 2021 - ASTM International

1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...

ASTM D2162-99(2004) - Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards
May 1, 2004 - ASTM International

1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...

ASTM D2162-99e1 - Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards
June 10, 1999 - ASTM International

1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...

ASTM D2162-17 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
May 1, 2017 - ASTM International

1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...

ASTM E2975-23 - Standard Test Method for Calibration or Calibration Verification of Concentric Cylinder Rotational Viscometers
January 1, 2023 - ASTM International

1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...

ASTM E2975 - Standard Test Method for Calibration or Calibration Verification of Concentric Cylinder Rotational Viscometers
December 1, 2016 - ASTM

This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type viscometers...

ASTM E2975-16 - Standard Test Method for Calibration or Calibration Verification of Concentric Cylinder Rotational Viscometers
December 1, 2016 - ASTM International

1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...

ASTM E2975-16e1 - Standard Test Method for Calibration or Calibration Verification of Concentric Cylinder Rotational Viscometers
December 1, 2016 - ASTM International

1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...

ASTM D2162 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
April 1, 2021 - ASTM

This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. The values stated in SI...

ASTM D446-07 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
January 1, 2007 - ASTM International

1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in , , and as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2 The calibration of...

ASTM D446-04 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
April 21, 2004 - ASTM International

1.1 This standard gives specifications and operating instructions for glass capillary kinematic viscometers of all the types described in detail in , , and as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2 The...

ASTM D446-06 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
May 15, 2006 - ASTM International

1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in Annex A1, Annex A2, and Annex A3 as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2...

ASTM D446-12(2017) - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
December 1, 2017 - ASTM International

1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in Annex A1, Annex A2, and Annex A3 as follows: Modified Ostwald viscometers, Annex A1 Suspended-level viscometers, Annex A2 Reverse-flow...

ASTM D446-12 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
December 1, 2012 - ASTM International

1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in Annex A1, Annex A2, and Annex A3 as follows: Modified Ostwald viscometers, Annex A1 Suspended-level viscometers, Annex A2 Reverse-flow...

Advertisement