ASTM International - ASTM D2162-13
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
| Organization: | ASTM International |
| Publication Date: | 15 June 2013 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
significance And Use:
5.1 Because there are surface tension or kinematic viscosity differences, or both, between the primary standard (7.4) and kinematic viscosity standards (7.5), special procedures using master... View More
scope:
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 to 100°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 The SI-based units for calibration constants and kinematic viscosities are mm2/s2 and mm 2/s, respectively.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Section 7.
Document History