ASTM International - ASTM D2162-99

Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 7
scope:

1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C.

1.2 The calibration constants in mm2/s 2 are to be regarded as the standard. The kinematic viscosities in mm 2/s are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements see Section 7.

Document History

April 1, 2021
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and...
May 1, 2017
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and...
June 1, 2014
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and...
June 15, 2013
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and...
May 1, 2006
Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
Because there are surface tension or kinematic viscosity differences, or both, between the primary standard (7.4) and kinematic viscosity standards (7.5), special procedures using master viscometers...
May 1, 2004
Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and...
ASTM D2162-99
June 10, 1999
Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and...
June 10, 1999
Standard Test Method for Basic Calibration of Master Viscometers and Viscosity Oil Standards
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and...
Advertisement