5.1 The tendency of oils to foam can be a serious problem in systems such as high-speed gearing, high-volume pumping, and splash lubrication. Inadequate lubrication, cavitation, and overflow loss of lubricant can lead to mechanical failure. This test method is used in the evaluation of oils...
1.1 This specification establishes the manufacturing design, manufacturing quality system and installation requirements for airborne infrared (IR) searchlight equipment, systems, and devices. This specification applies only to IR devices that produce incoherent IR radiation and...
This SAE Recommended Practice (RP) establishes uniform powered vehicle-level test procedure for forward collision warning (FCW) and automatic emergency braking (AEB) used in trucks and buses greater than 10000 pounds (4535 kg) GVWR equipped with pneumatic brake systems for detecting,...
1.1 This practice covers the repair of spray-applied polyurethane insulation on vessels normally operating at temperatures between?-30 and?+107°C [-22 and?+225°F]. 1.2 Warning-At temperatures below 0°C [32°F] the application of a spray "foam" directly onto the cold substrate may not...
The standard applies to any individuals who are required to operate, or control the operation of and/or who train and/or assess others in the operation or control of Lookout Operated Warning System (LOWS) equipment. Purpose This standard sets out the minimum requirements...
1.1 This test method covers the determination of the gauge vapor pressures of liquefied petroleum gas products at temperatures of 37.8?°C (100?°F) up to and including a test temperature of 70?°C (158?°F). (Warning-Extremely flammable gas. May be harmful when inhaled.) Note 1: An alternative...
This module applies to both manual and remote control TCOD's approved for use on NRCI. Purpose This module mandates the requirements for the use of track circuit operating devices (TCODS) on Network Rail Controlled Infrastructure (NRCI) It provides details of: • Technical requirements •...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability....
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability....
Applies to all approved proprietary manufacturers equipment - currently available from Zollner and Schweizer. Applies to all Infrastructure Maintenance staff and managers. Purpose The purpose of this work instruction is to detail the consistent set up and operation of Lookout Operated...
This module applies to all LOWS systems used on Network Rail Managed Infrastructure. Purpose This module mandates the requirements for the use of lookout operating warning systems (LOWS) on Network Rail Managed Infrastructure In addition, it provides details of: •...
This procedure covers all LOWS equipment purchased and used by Infrastructure Maintenance and authorised for use on Network Rail infrastructure by Network Rail Engineering acceptance processes. This procedure applies to all operators of the equipment and to all other managers and staff having a...
This document specifies the minimum recommendations for Blind Spot Monitoring System (BSMS) operational characteristics and elements of the user interface. A visual BSMS indicator is recommended. BSMS detects and conveys to the driver via a visual indicator the presence of a target (e.g., a...
Adaptive cruise control (ACC) is an enhancement of conventional cruise control systems that allows the ACC-equipped vehicle to follow a forward vehicle at a pre-selected time gap, up to a driver selected speed, by controlling the engine, power train, and/or service brakes. This SAE Standard...
1.1 This specification establishes performance requirements for portable gasoline, kerosene, and diesel containers intended for reuse by the consumer. This specification also covers reusable containers for gas/oil mixtures commonly used for two-cycle engines and reusable dual-compartment containers...