This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of tank washing machines . This CP does not set the design requirements to the tank washing machines . TA is based on compliance with design...
This Standard applies to electrically operated clothes-washing* and dishwashing* machines including such washing machines in combination with other devices (such as combination washing and drying machines*) for potentials of 600 volts or less, intended to...
ulharm-2157.4 Electric Clothes Washing Machines and Extractors UL 2157 1 Scope 1.1 This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code),...
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the (U.S.) National Electrical Code (NEC), on circuits having a nominal voltage not exceeding...
This specification covers the design, manufacture, installation; testing, commissioning and ongoing cleaning performance of new installations at Network Rail owned Light Maintenance Depots (LMDs). Purpose This specification defines the standard against which any new carriage washing...
IEC PAS 62958:2015(E) specifies a test method for measuring the reduction of microbial contamination in clothes washing machines and of the possible cross contamination to uncontaminated load. This PAS applies to clothes washing machines for household use, with or...
This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force (spin extractors)...
This Technical Specification specifies methods for measuring the performance of clothes washing machines for commercial use utilizing cold and/or hot water supply and without heating or with heating devices for electricity, steam or gas. It also deals with appliances for both...
This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force (spin extractors)...
This PAS specifies methods for measuring the performance of clothes washing machines for commercial use utilizing cold and/or hot water supplies and without heating or with heating devices for electricity, steam or gas. It also deals with appliances for both washing and drying...
This Publicly Available Specification (PAS) specifies a test method for measuring the reduction of microbial contamination in clothes washing machines and of the possible cross contamination to uncontaminated load. NOTE A significant differentiation in microorganism contamination...
Specifies requirements for household clothes-washing machines powered by electrical machines and with or without means of heating water. Washing machines having integral means for water extraction or for drying the clothes are also covered.