This European Standard specifies requirements relating to the construction and mode of operation and relevant methods of testing of automatic, salt-regenerated, cation exchange softeners for drinking water installations inside buildings which are permanently connected to the...
This standard describes sodium chloride in the forms of rock, vacuum-granulated, compressed vacuum-granulated, solar, and compressed solar salt for use in the recharging of cation-exchange materials in water supply service for softening municipal and industrial potable...
Table of Contents: About the Author Saturated steam temperatures at various boiler pressures Boiler Energy and Power Units Typical gross heating values of common fuels (based on approximately 80% fuel to steam efficiency) Typical energy consumption and output ratings for a fire tube boiler Steam...
5.1 This is a laboratory test designed to simulate the growth of vented water-trees in the solid dielectric insulating material initiated by a sharp protrusion at the insulating and conductive interface under a wet environment in a high electrical field. Water-treeing is the...
This is a laboratory test designed to simulate the growth of vented water-trees in the solid dielectric insulating material initiated by a sharp protrusion at the insulating and conductive interface under a wet environment in a high electrical field. Water-treeing is the phenomenon...
Preface What is a weed? A plant whose virtues have not been discovered. - Ralph Waldo Emerson (1803-1882) Exotic germplasm, often known as weeds, are wild relatives of crops. These wild relatives may contain many undesirable qualities, but they may also harbor a few traits of economic importance...
This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
The new and updated 2007 Clear Water Repellent Manual is a source of un-biased information that can make sense of a topic that is often either oversold or misunderstood. This manual has all the makings of a great training program as well as an overall education piece and discusses the...