Scope. This specification describes bronze gate valves for use in shipboard water, oil, gas, or steam services.
This Practice provides requirements for suppliers providing carbon steel gate valves included in PIP Pipeline Systems Line Class Material Specifications.
This specification establishes the requirements for hydraulic pressure relief valves.
Scope. This specification covers one type of valve for draining 70 and 300 pounds per square inch gage (psig) liquid oxygen converters.
This specification supplies engineers and designers with: a Poppet valve nomenclature b Poppet valve alloy designations c Chemical compositions of poppet valve alloys d A guide to valve alloy metallurgy and heat treatments e General information on properties of...
This specification covers one type of vent and signal valve.
This specification establishes the requirements for the manufacture, inspection and testing of a pneumatic solenoid controlled valve, designated as the Aero 2A Pneumatic Valve, suitable for controlling the operation of a 20MM pneumatic gun charging system operating at pressures of 500...
This specification describes gate valves for use in water, oil, gas, or steam services on shipboard.
This specification covers one type of manually operated air valve used in Guided Missile, Artillery M2.
This specification covers one type of propellant filler valve assembly used in servicing Guided Missile, M2.
This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering characteristics...
Scope This Standard covers freeze protection valves intended to provide intermittent freeze protection and not as winterization devices for cold weather climates and specifies requirements for materials, physical characteristics, performance testing, and markings.
This SAE Aerospace Standard (AS) defines the configuration of aircraft wheel inflation valve assemblies, including required tolerances, materials, and appropriate finishes.
Preface Transcatheter Valve Therapies not only chronicle the astonishing advances that have taken place in the field but also prepares the reader in a contemporary and unique fashion for the challenging future of cardiac valve therapies. The landscape of cardiac surgery is changing...
Defence Standard (02-361) specifies the requirements for the installation of valve rod gearing in HM Ships and lists the standard range of fittings from which selection is to be made.
This Guide presents information which should be helpful to users desiring to avoid the most obvious causes of problems with valves. The material is divided into five main sections: "References", "Selection", "Shipping and Storage", "Installation", and "Operation and Maintenance".
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of deluge alarm valves with a nominal size range DN40 to DN250 intended to be used in fire protection water spray systems. This European Standard does not cover elastomeric sleeve type...
This Practice provides the detailed purchase descriptions for stainless steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for stainless steel ball...