This specification defines requirements for the data used in the tracking and traceability base-62 encoding system. It provides the format of the resultant code to characterize various components used in fuel gas piping systems. In this specification, the final output is a 16 digit...
5.1 The tendency of oils to foam can be a serious problem in systems such as high-speed gearing, high-volume pumping, and splash lubrication. Inadequate lubrication, cavitation, and overflow loss of lubricant can lead to mechanical failure. This test method is used in the evaluation of oils...
1.1 This terminology identifies and precisely defines terms as used in the standard test methods, practices, and guides for evaluating response robots intended for hazardous environments. Further discussions of the terms can be found within the standards in which the terms appear. 1.2 The...
1.1 This test method is intended for remotely operated ground robots operating in complex, unstructured, and often hazardous environments. It specifies the apparatuses, procedures, and performance metrics necessary to measure the capability of a robot to dexterously inspect objects of...
1.1 This specification covers the systems and equipment aspects of airworthiness and design for aircraft. The material was developed through open consensus of international experts in general aviation. This information was created by focusing on Level 1, 2, 3, and 4 Normal Category...
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150°F (65.6°C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig...
1.1 This test method covers the motorized nozzle used in household or commercial central vacuum cleaning systems. 1.2 This test method provides a test for determining operating motor life in hours by an accelerated laboratory procedure. The motors are tested while mounted and...
1.1 This test method covers the turbine-powered nozzle used in household central vacuum cleaning systems. 1.2 This test method provides a test for determining the operating turbine life in hours by an accelerated laboratory procedure. The turbine is tested while mounted and...
1.1 This test method covers the motorized nozzle used with household or commercial vacuum cleaner systems, that is, combination cleaners. 1.2 This test method provides a test for determining operating motor life in hours by an accelerated laboratory procedure. The motors are tested...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage...
4.1 This guide is intended to aid the equipment manufacturer, installer, service company, and turbine operator in coordinating their efforts to obtain and maintain clean lubrication and control systems. 4.2 The flushing and cleaning philosophies stated in this guide are...
1.1 This specification provides the minimum requirements for an Unmanned Aircraft Flight Manual (UFM) for an unmanned aircraft system (UAS) designed, manufactured, and operated in the light UAS category as defined by a Civil Aviation Authority (CAA). Depending on the size and...
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...
1.1 This specification covers cold expansion fittings and cross-linked (PEX) reinforcing rings for use with cross-linked polyethylene (PEX) plastic tubing in nominal tubing sizes of 3/8 , 1/2 , 5/8 , 3/4 , 1, 11/4 , 11/2 , 2, 21/2 , and 3 in. that meet the requirements of Specification F876 or...