This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN: - 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200,...
001420-000000-000000
This recommended practice (RP) is applicable to any pipeline system used to transport hazardous liquid or natural gas, including those defined in U.S. Title 49 Code of Federal Regulations (CFR) Parts 192 and 195. This RP is specifically designed to provide the operator with a...
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN: - 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200,...
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal diameter sizes DN 8, DN 10, DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, and DN 100; -...
ISO 17292:2004 specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350,...
This European Standard contains requirements for the production and testing of weld joints for the installation and modification of onshore steel pipelines and pipework used in gas infrastructure, including in-service pipelines, for all pressure ranges for the carriage of processed,...
This Standard applies to manual lever operated, pressure lubricated, straight way gas shut-off valves, sizes NPS ¼ inch to 8 inch, of metallic construction with welded, or flanged, or threaded ends, for use with natural gas, manufactured gas, and liquefied...
Coverage This specification covers seamless, centrifugal cast, and welded alloy line pipe with improved corrosion resistant properties. The purpose of this specification is to provide standards for pipe with improved corrosion resistance suitable for use in conveying gas, water, and...
ul-860.8 Pipe Unions for Flammable and Combustible Fluids and Fire-Protection Service UL 860 1 Scope 1.1 These requirements cover pipe unions to be employed in piping carrying designated flammable or combustible fluids or in piping connections to equipment supplying water for fire-protection...
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed,...
Coverage This specification covers seamless and welded clad steel line pipe and lined steel line pipe with enhanced corrosion-resistant properties suitable for use in pipeline transportation systems in the petroleum and natural gas industries. The clad and lined steel line pipe...
This European Standard is applicable to pipelines with a maximum operating pressure (MOP) over 16 bar for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 in onland gas infrastructure. This European Standard is also applicable to...
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The...
001090-000000-000000
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines. The SMS is applicable to infrastructure for the transmission of processed,...