DIN EN 16348
Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This European Standard specifies requirements which enable a Transmission System Operator (TSO) to develop and implement a safety management system including an integrity management system specifically for pipelines.
The SMS is applicable to infrastructure for the transmission of processed, non-toxic and noncorrosive natural gas according to EN ISO 13686 and injected bio methane, where:
- the pipeline elements are made of unalloyed or low-alloyed carbon steel;
- the pipeline elements are joined by welds, flanges or mechanical joints.
NOTE 1 In this standard, the term "natural gas" includes injected bio methane or other non-conventional forms of natural gas, e.g. shale gas.
Gas infrastructures for the transmission of natural gas covered by this standard are:
- pipelines onshore including valve stations;
- compressor stations;
- measuring and pressure reduction stations.
Gas distribution assets as well as LNG plants, terminals, underground storages are excluded from the scope of this standard.
Occupational health and safety is excluded from this European standard because it is covered by national legislation and other European and/or international standards, e.g. OHSAS 18001.
This European standard specifies requirements on a general level. The referenced documents given in Clause 2 "Normative references" give more detailed requirements for some of the assets listed above.
This European Standard is intended to be applied in association with these national standards and/or codes of practice setting out the above-mentioned basic principles.
In the event of conflicts in terms of more restrictive
requirements in national legislation/regulati
NOTE 2 CEN/TR 13737 (all parts) contains:
- clarification of relevant legislation/regulati
- if appropriate, more restrictive national requirements;
- national contact point for the latest information.
Document History