This specification covers a low-alloy steel in the form of welding wire.
This specification covers an alloy steel in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a low-alloy steel in the form of welding wire.
This specification covers a corrosion- and heat-resistant alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding and additive manufacturing wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.