This document defines accessories of single modules connectors according to EN 4165 024 and EN 4165 025 used in the family of rectangular electrical connectors.
1.1 Definition-This practice defines acceptable practices and processes for the design, alteration, and certification of electric systems and installations in general aviation aircraft. This practice does not change or create any additional regulatory requirements nor does it authorize changes in...
1.1 Definition-This practice defines acceptable practices and processes for the design, alteration, and certification of electric systems and installations in general aviation aircraft. This practice does not change or create any additional regulatory requirements nor does it authorize changes in...
This document defines accessories of single modules connectors according to EN 4165-024 and EN 4165-025 used in the family of rectangular electrical connectors.
This standard specifies the characteristics of receptacle connector dummy jam nut fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in...
This standard applies to single-way connectors with triaxial interfaces used in the transmission of digital data, with the two-core shielded cables in accordance with EN 3375-003, EN 3375-004 and EN 3375-005. This standard defines the general characteristics of connectors with screw...
modular rectangular electrical and optical connector with rectangular inserts.
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-142. This size 4 plug connector can...
1.1 Definition-This practice defines acceptable practices and processes for the design, alteration, and certification of electric systems and installations in general aviation aircraft. This practice does not change or create any additional regulatory requirements nor does it authorize changes in...
This standard specifies a method to verify the ability of the accessory thread of the connector to withstand stresses. It shall be used together with EN 2591-100.
This standard specifies the characteristics of protective covers for single channel fibre optic jam nut receptacle connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in the Technical...
This standard lists the product standards for use with circular optical connectors covered by technical specification EN 3733-001. This standard also defines the conditions common to a single-way fibre optic connector with vibration proof self-locking coupling ring, for a variety of...
This standard specifies the characteristics of receptacle connector dummy four holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements are contained...
This standard specifies the characteristics of receptacle connector dummy two holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained...
This European Standard specifies the required characteristics, the condition for qualification, acceptance and quality assurance for electrical and optical rectangular connectors with single or multiple removable rectangular inserts for use in a temperature range from - 65 °C to 175 °C...
This standard specifies the characteristics of a plug optical connectors, rectangular, rack and panel, multicontact.
This standard specifies the characteristics of a receptacle optical connector, rack and panel, multicontact.
This standard specifies a method of verifying the effectiveness of non-removable fixing of the hermetically sealed connector shell to the equipment shell. It shall be used together with ISO 2100-100.
This standard specifies the characteristics of receptacle connectors with four hole fixing in the family of circular single channel fibre optic connectors incorporating ferrules for aerospace series single core optical cable in accordance with EN 4532. Connector interface...