Specifies the fundamental items of an identification code system and marking for wires and cables used to connect components in electrical circuits.
This International Standard specifies the details, dimensions and design of both plug (male) and receptacle (female) which must mate' properly to permit interchangeable use of different makes of electrical connectors providing an auxiliary starting circuit for earth-moving...
This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to provide a...
Specifies a connecting device which may also be used with other machinery, vehicle or automotive equipment with the same electrical system voltage range.
1.1 This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete structures conforming to Specifications C478 and C913 to annular corrugated profile wall high density polyethylene...
1.1 This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete structures conforming to Specifications C478 and C913 to annular corrugated profile wall high density polyethylene...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes conforming to Specification C 478 and pipes, between wastewater structures and pipes, and between precast reinforced...
1.1 This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete structures conforming to Specifications C 478 and C 913 to annular corrugated profile wall high density polyethylene...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements....
1.1 This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete structures conforming to Specifications C478 and C913 to corrugated steel drainage pipe conforming to...
Recommends methods for determining the strengths of wall ties intended for connecting two leaves of masonry or for connecting one leaf of masonry to a timber frame.
Notes: 1) For requirements pertaining to loads acting on connectors, see CSA S304. 2) For requirements pertaining to installation of masonry connectors, see CSA A371. This Standard specifies minimum requirements for designing the following masonry connectors: a)...
4.1 Conductive and static dissipative floors (static control flooring) serve as a convenient means of electrically connecting persons and objects together to prevent the accumulation of electrostatic charges. A static control floor is specified on the basis of controlled...