loading
IEEE POLE LINE HARDWARE - POLE LINE HARDWARE (C135)
IEEE
A description is not available for this item.
ASC/O5 O5.1 - WOOD POLES – SPECIFICATIONS & DIMENSIONS
January 1, 2017 - ASC/O5

This standard provides minimum specifications for the quality and dimensions of wood poles that are to be used as single-pole utility structures. The poles described herein are considered as simple cantilever members subject to transverse loads only. Fiber strength...

ANSI C136.13 - Roadway and Area Lighting Equipment— Metal Brackets for Wood Poles
January 1, 2020 - NEMA

This Standard covers metal pipe, tubing, and structural brackets for wood poles designed to support luminaires of generally spherical, ellipsoidal, or rectangular shapes used in roadway and area lighting.

Wood Pole Overhead Lines
January 1, 2005 - IET

The book reviews developments in the following fields: overhead line design; statutory requirements; surveying and profiling; traditional design standard; probabilistic design standard; mechanical design of pole; mechanical design of cross-arm and foundation; weather loads; conductor sag;...

ASTM D1036-99(2017) - Standard Test Methods of Static Tests of Wood Poles
October 1, 2017 - ASTM International

4.1 Tests of wood poles are made to determine: 4.1.1 Data for use in establishing allowable stresses, 4.1.2 Data upon which to base economical pole line design, 4.1.3 Data on the strength properties of different species in pole sizes, 4.1.4 Data as to the influence of...

DIN EN 14229 - Structural timber - Wood poles for overhead lines
February 1, 2011 - DIN

This European Standard covers requirements for single untreated or preservative treated wood poles for overhead lines under cantilever or compression loading (it does not cover poles used as beams). It covers test methods, determination of characteristic values and methods of...

DS/EN 14229 - Structural timber - Wood poles for overhead lines
October 25, 2010 - DS

This European Standard covers requirements for single untreated or preservative treated wood poles for overhead lines under cantilever or compression loading (it does not cover poles used as beams). It covers test methods, determination of characteristic values and methods of...

CSA Z259.14 - Fall restrict equipment for wood pole climbing
January 1, 2012 - CSA

This Standard specifies design, testing, and marking requirements for fall restrict equipment for wood pole climbing. This equipment is for use by a single worker exposed to the hazard of falling when ascending or descending, moving around, and working on or from a wood...

ASCE MOP 141 - Wood Pole Structures for Electrical Transmission Lines - Recommended Practice for Design and Use
April 11, 2019 - ASCE

PREFACE The purpose of this manual is to provide the reader with a basic knowledge of the principles and methods for the design and use of wood poles for overhead utility line structures. This manual is the result of a multiyear collaborative effort by engineers and technical experts...

ASTM D1036-99(2012) - Standard Test Methods of Static Tests of Wood Poles
May 1, 2012 - ASTM International

Tests of wood poles are made to determine: Data for use in establishing allowable stresses, Data upon which to base economical pole line design, Data on the strength properties of different species in pole sizes, Data as to the influence of defects on the strength...

CSA O15 - Wood utility poles and reinforcing stubs
January 1, 2015 - CSA

This Standard covers material, manufacturing, and class dimensional requirements for seasoned wood poles and reinforcing stubs that are primarily intended for the support of electrical power or communication lines. This Standard does not cover requirements for wood poles...

ASTM D1036-99(2005) - Standard Test Methods of Static Tests of Wood Poles
April 1, 2005 - ASTM International

Tests of wood poles are made to determine: 4.1.1 Data for use in establishing allowable stresses, 4.1.2 Data upon which to base economical pole line design, 4.1.3 Data on the strength properties of different species in pole sizes, 4.1.4 Data as to the influence of...

ASC/O5 O5.TR.01 - PHOTOGRAPHIC MANUAL OF WOOD POLE CHARACTERISTICS
January 1, 2009 - ASC/O5
A description is not available for this item.
AENOR UNE-EN 14229 ENG - Structural timber - Wood poles for overhead lines
January 12, 2011 - AENOR
A description is not available for this item.
BS EN 14229 - Structural timber - Wood poles for overhead lines
November 30, 2010 - BSI
A description is not available for this item.
AENOR UNE 56547 - Visual classification for wood overhead poles.
February 7, 2018 - AENOR
A description is not available for this item.
APA J420 - Glued Laminated Wood Utility Poles
August 1, 2008 - APA

Highlights the use of glulam for wood utility poles and presents the favorable factors of durability, stablity and competitive pricing through various case studies

AWPA O5.1 - WOOD POLES - SPECIFICATIONS AND DIMENSIONS
AWPA/WOOD
A description is not available for this item.
ANSI O4.4 - STATIC TESTS OF WOOD POLES
ANSI
A description is not available for this item.
NEMA OD 4 - METAL BRACKETS FOR WOOD POLES
NEMA
A description is not available for this item.
Advertisement