Design and required accuracy limits of machines, with or without creep gear, for production of high grade gears for turbines and similar drives. Grade A for heavy loads and high speeds, grade B for normal loads and speeds. Accuracy limits also for: feed screw , main indexing...
Relates to the dimensions and quality of hose clips of the worm drive type intended for general purpose industrial and domestic use, in a range from ½ in to 6¼ in maximum outside diameter hose. The hose clips are subjected to torque and hydraulic pressure tests.
The standard establishes the conventional representation of the toothed portion of gears including worm gearing and chained wheels. It is applicable to detail drawings and assembly drawings.
This Standard specifies the technical drawings for manufacture of the following gears of eight types used in general machines. This Standard specifies the matters specific to gears. General matters contained in the drawings of gears shall be in accordance with JIS B 0001, JIS B...
This part of ISO 128 specifies general principles and basic methods for the application of the simplified representation on mechanical engineering drawings. The provisions of this part of ISO 128 are based on those of ISO 128-20, ISO 128-30, ISO 128-40, ISO 128-50, ISO 129-1 (Technical drawings -...
This part of ISO 128 specifies general principles and basic methods for the application of the simplified representation on mechanical engineering drawings. The provisions of this part of ISO 128 are based on those of ISO 128-20, ISO 128-30, ISO 128-40, ISO 128-50, ISO 129-1 (Technical drawings -...
SCOPE AND FIELD OF APPLICATION This International Standard establishes the conventional representation of the toothed portion of gears including worm gearing and chain wheels. It is applicable to detail drawings and assembly drawings. As a fundamental principle a gear is...
Die Norm legt eindeutig fest, welche Angaben zur Beschreibung von Schnecken- und Schneckenradverzahnu
These reference radiographs may be used as a means for establishing the types and severity levels of discontinuities that are revealed by radiographic examination of steel fusion welds. Each volume contains illustrations of representative graded and ungraded discontinuities applicable to seven...