loading
ISO 10466 - Glass-reinforced thermosetting plastics (GRP) pipes — Test method to prove the resistance to initial ring deflection
April 1, 2021 - ISO

This document specifies a method for testing the ability of glass-reinforced thermosetting plastics (GRP) pipes to withstand specified levels of initial ring deflection without displaying surface damage and/or structural failure.

ISO TR 20172 - Welding — Grouping systems for materials — European materials
April 1, 2021 - ISO

This document establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other purposes such as heat treatment, forming and non-destructive testing. This document covers grouping...

ISO 10140-2 - Acoustics — Laboratory measurement of sound insulation of building elements — Part 2: Measurement of airborne sound insulation
April 1, 2021 - ISO

This document specifies a laboratory method for measuring the airborne sound insulation of building products, such as walls, floors, doors, windows, shutters, façade elements, façades, glazing, small technical elements, for instance transfer air devices, airing panels (ventilation panels), outdoor...

ISO/IEC 21794-2 - Information technology — Plenoptic image coding system (JPEG Pleno) — Part 2: Light field coding
April 1, 2021 - ISO

This document specifies a coded codestream format for storage of light field modalities as well as associated metadata descriptors that are light field modality specific. This document also provides information on the encoding tools.

ISO 80601-2-87 - Medical electrical equipment — Part 2-87: Particular requirements for basic safety and essential performance of high-frequency ventilators
April 1, 2021 - ISO

This document applies to the basic safety and essential performance of a high-frequency ventilator (HFV) in combination with its accessories, hereafter referred to as ME equipment: - intended for use in an environment that provides specialized care for patients whose conditions can be...

ISO/IEC 27050-4 - Information technology — Electronic discovery — Part 4: Technical readiness
April 1, 2021 - ISO

This document provides guidance on the ways an organization can plan and prepare for, and implement, electronic discovery from the perspective of both technology and processes. This document provides guidance on proactive measures that can help enable effective and appropriate electronic discovery...

ISO 10390 FRENCH - Sols, biodéchets traités et boues — Détermination du pH
April 1, 2021 - ISO
A description is not available for this item.
ISO/IEC 24735 - Information technology — Office equipment — Method for measuring digital copying productivity
April 1, 2021 - ISO

This document specifies a method for measuring the digital copying productivity of digital copying devices and multifunctional devices with various copying modes. It is applicable to digital copying devices and multifunctional devices equipped with automatic document feeder (ADF) and collating...

ISO 4518 - Metallic coatings — Measurement of coating thickness — Profilometric method
April 1, 2021 - ISO

This document specifies a method for the measurement of metal coating thickness by first forming a step between the surface of the coating and the surface of its substrate and then measuring the step height using a profile recording instrument. It covers the instrumentation characteristics and the...

Advertisement