ISO 4518

Metallic coatings — Measurement of coating thickness — Profilometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2021
Status: active
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
scope:

This document specifies a method for the measurement of metal coating thickness by first forming a step between the surface of the coating and the surface of its substrate and then measuring the step height using a profile recording instrument. It covers the instrumentation characteristics and the procedure appropriate to this specific application of profilometric methods.

The method is applicable to the measurement of thicknesses of metal coatings from 0,01 μm to 1 000 μm on flat surfaces and, if appropriate precautions are taken, on cylindrical surfaces. It is highly suitable for the measurement of minute thicknesses but, for thicknesses of less than 0,01 μm, surface flatness and surface smoothness are very critical and, accordingly, the method is not suitable for use down to the lowest level of measurement usual for electronic stylus instruments. The method is suitable for measuring coating thicknesses when preparing coating thickness reference standards.

Document History

ISO 4518
April 1, 2021
Metallic coatings — Measurement of coating thickness — Profilometric method
This document specifies a method for the measurement of metal coating thickness by first forming a step between the surface of the coating and the surface of its substrate and then measuring the step...
January 1, 1980
Metallic Coatings - Measurement of Coating Thickness - Profilometric Method First Edition; (CEN EN ISO 4518: 1995) (PNS 679: 1990)
A description is not available for this item.

References

Advertisement