ISO - 23737
Fine ceramics (advanced ceramics, advanced technical ceramics) — Methods for evaluating wear and friction characteristics of fine ceramic thin films under dry and humid conditions
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies a method for testing the wear resistance and friction coefficient for fine ceramic thin films in dry and high-humidity environments, where such films have a thickness of up to approximately 1 μm and are deposited on a substrate or a base, including a thin substrate or a very thin organic polymer film base.
Document History
23737
August 1, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) — Methods for evaluating wear and friction characteristics of fine ceramic thin films under dry and humid conditions
This document specifies a method for testing the wear resistance and friction coefficient for fine ceramic thin films in dry and high-humidity environments, where such films have a thickness of up to...