ISO 13565-2
Geometrical Product Specifications (GPS) - Surface Texture: Profile Method; Surfaces Having Stratified Functional Properties - Part 2: Height Characterization Using the Linear Material Ratio Curve
| Organization: | ISO |
| Publication Date: | 1 December 1996 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 13565 describes the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describe the increase of the material portion of the surface with increasing depth of the roughness profile. They are intended to aid in assessing the operational behaviour of highly mechanically stressed surfaces.
Document History