UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 7121

Steel ball valves for general-purpose industrial applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2016
Status: active
Page Count: 30
ICS Code (Ball and plug valves): 23.060.20
scope:

This International Standard specifies the requirements for a series of steel ball valves suitable for general-purpose industrial applications.

It covers valves of the nominal sizes

- DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, and 600 (NPS 1/4, 3/8, 1/2, 3/4, 1, 11/4, 11/2, 2, 21/2, 3, 4, 6, 8, 10, 12, 14, 16, 18, 20 and 24),

and is applicable to the following pressure designations:

- PN 10; 16; 25; 40; 63; 100;

- Class 150; 300; 600; 800; 900.

NOTE Valve characteristics are not necessarily available in all nominal sizes for all pressure designations. For example, Class 800 applies only for valves with threaded end and socket weld ends up to DN 65 (NPS 21/2) and Class 900 applies only for reduced bore body seat openings.

It includes provisions for valve characteristics as follows:

- flanged and butt-welded ends in sizes 15 ≤ DN ≤ 600 (1/2 ≤ NPS ≤ 24);

- socket welding ends in sizes 8 ≤ DN ≤ 100 (1/4 ≤ NPS ≤ 4);

- threaded ends in sizes 8 ≤ DN ≤ 50 (1/4 ≤ NPS ≤ 2);

- body seat openings designated as full bore, reduced bore and double reduced bore;

- materials;

- testing and inspection.

Document History

ISO 7121
April 15, 2016
Steel ball valves for general-purpose industrial applications
This International Standard specifies the requirements for a series of steel ball valves suitable for general-purpose industrial applications. It covers valves of the nominal sizes — DN 8, 10, 15,...
May 15, 2006
Steel ball valves for general-purpose industrial applications
A description is not available for this item.
January 1, 1986
Flanged Steel Ball Valves
A description is not available for this item.

References

Advertisement