DIN EN 2549
Luft- und Raumfahrt - Sechskant-Passschrauben, kurzes Gewinde, aus Titanlegierung, anodisiert, MoS2-geschmiert, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 2549:2006
| Organization: | DIN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, metric series.
Classification: 1 100 MPa 1) / 315 °C 2)
1) Minimum tensile strength of the material at ambient temperature.
2) Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History