UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 6383-1

Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 12
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 6383 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined conditions of pre-treatment, temperature, humidity, and speed of testing.

The method is applicable to film and sheeting of both flexible and rigid materials, provided that the material is not so rigid that brittle fracture occurs during the test, or so deformable, in an irreversible way, that the energy used in the deformation of the specimen legs is significant (i.e. is not negligible) with respect to the energy used in tearing.

The method may not be suitable for determining the tear properties of cellular sheet and film.

Document History

DIN EN ISO 6383-1
May 1, 2016
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:2015)
This part of ISO 6383 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined...
June 1, 2015
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO/FDIS 6383-1:2015); German and English version FprEN ISO 6383-1:2015
A description is not available for this item.
October 1, 2004
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:1983)
A description is not available for this item.

References

Advertisement